Vishay Intertechnology, Inc. Ceramic Capacitors HCE332MBCDJ0KR

Description
3300pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HCE332MBCDJ0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HCE332MBCDJ0KR-ND
Ceramic Capacitors HCE332MBCDJ0KR-ND
3300pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

3300pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,3.3Nf,3Kvdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay - 70K1688 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,3.3Nf,3Kvdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay
70K1688
Capacitor,ceramic,3.3Nf,3Kvdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay 70K1688
Capacitor,Ceramic,3. 3nF,3KVDC,20-% Tol,20+% Tol,2E3-TC Code

Capacitor,Ceramic,3.3nF,3KVDC,20-% Tol,20+% Tol,2E3-TC Code

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HCE332MBCDJ0KR-ND 70K1688
Product Name Ceramic Capacitors Capacitor,ceramic,3.3Nf,3Kvdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021359 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1252-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details