Vishay Intertechnology, Inc. Ceramic Capacitors HCE222MBCDFGKR

Description
2200pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HCE222MBCDFGKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HCE222MBCDFGKR-ND
Ceramic Capacitors HCE222MBCDFGKR-ND
2200pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

2200pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hce 3Kv 2,2Nf ±20% K6000 E3 Vishay - 70K1686 - Newark, An Avnet Company
Chicago, IL, United States
Hce 3Kv 2,2Nf ±20% K6000 E3 Vishay
70K1686
Hce 3Kv 2,2Nf ±20% K6000 E3 Vishay 70K1686
HCE 3KV 2,2nF ±20% K6000 e3

HCE 3KV 2,2nF ±20% K6000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HCE222MBCDFGKR-ND 70K1686
Product Name Ceramic Capacitors Hce 3Kv 2,2Nf ±20% K6000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1808JA250101JGTUYSTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details