Vishay Intertechnology, Inc. Ceramic Capacitors HCE222MBCCF0KR

Description
2200pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HCE222MBCCF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HCE222MBCCF0KR-ND
Ceramic Capacitors HCE222MBCCF0KR-ND
2200pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

2200pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HCE222MBCCF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HCE222MBCCF0KR
Ceramic Capacitors HCE222MBCCF0KR
CAP CER 2200PF 3KV RADIAL

CAP CER 2200PF 3KV RADIAL

Supplier's Site Datasheet
Hce 3Kv 2,2Nf ±20% K6000 E3 Vishay - 70K1685 - Newark, An Avnet Company
Chicago, IL, United States
Hce 3Kv 2,2Nf ±20% K6000 E3 Vishay
70K1685
Hce 3Kv 2,2Nf ±20% K6000 E3 Vishay 70K1685
HCE 3KV 2,2nF ±20% K6000 e3

HCE 3KV 2,2nF ±20% K6000 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number HCE222MBCCF0KR-ND HCE222MBCCF0KR 70K1685
Product Name Ceramic Capacitors Ceramic Capacitors Hce 3Kv 2,2Nf ±20% K6000 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitor - Multilayer - CK05BX104K - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
Film Capacitors - 1725757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details