Vishay Intertechnology, Inc. Ceramic Capacitors HCE103MBCEJ0KR

Description
10000pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HCE103MBCEJ0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HCE103MBCEJ0KR-ND
Ceramic Capacitors HCE103MBCEJ0KR-ND
10000pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

10000pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hce 3Kv 10Nf ±20% K6000 E3 Vishay - 70K1683 - Newark, An Avnet Company
Chicago, IL, United States
Hce 3Kv 10Nf ±20% K6000 E3 Vishay
70K1683
Hce 3Kv 10Nf ±20% K6000 E3 Vishay 70K1683
HCE 3KV 10nF ±20% K6000 e3

HCE 3KV 10nF ±20% K6000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HCE103MBCEJ0KR-ND 70K1683
Product Name Ceramic Capacitors Hce 3Kv 10Nf ±20% K6000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1255-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details