Vishay Intertechnology, Inc. Ceramic Capacitors HCE102MBCDRTKR

Description
1000pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HCE102MBCDRTKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HCE102MBCDRTKR-ND
Ceramic Capacitors HCE102MBCDRTKR-ND
1000pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

1000pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hce 3Kv 1Nf ±20% K6000 E3 Vishay - 70K1679 - Newark, An Avnet Company
Chicago, IL, United States
Hce 3Kv 1Nf ±20% K6000 E3 Vishay
70K1679
Hce 3Kv 1Nf ±20% K6000 E3 Vishay 70K1679
HCE 3KV 1nF ±20% K6000 e3

HCE 3KV 1nF ±20% K6000 e3

Supplier's Site
Ceramic Capacitors - HCE102MBCDRTKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HCE102MBCDRTKR
Ceramic Capacitors HCE102MBCDRTKR
CAP CER 1000PF 3KV RADIAL

CAP CER 1000PF 3KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number HCE102MBCDRTKR-ND 70K1679 HCE102MBCDRTKR
Product Name Ceramic Capacitors Hce 3Kv 1Nf ±20% K6000 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Film Capacitors - 1726003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details