Vishay Intertechnology, Inc. Ceramic Capacitors HBZ680KBBCRAKR

Description
68pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
68pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBZ680KBBCRAKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBZ680KBBCRAKR-ND
Ceramic Capacitors HBZ680KBBCRAKR-ND
68pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc

68pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hbz 2Kv 68Pf ±10% K2000 E3 Vishay - 70K1669 - Newark, An Avnet Company
Chicago, IL, United States
Hbz 2Kv 68Pf ±10% K2000 E3 Vishay
70K1669
Hbz 2Kv 68Pf ±10% K2000 E3 Vishay 70K1669
HBZ 2KV 68PF ±10% K2000 e3

HBZ 2KV 68PF ±10% K2000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HBZ680KBBCRAKR-ND 70K1669
Product Name Ceramic Capacitors Hbz 2Kv 68Pf ±10% K2000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101512U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers