Vishay Intertechnology, Inc. Ceramic Capacitors HBZ560MBBCRAKR

Description
56pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
56pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBZ560MBBCRAKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBZ560MBBCRAKR-ND
Ceramic Capacitors HBZ560MBBCRAKR-ND
56pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

56pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HBZ560MBBCRAKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HBZ560MBBCRAKR
Ceramic Capacitors HBZ560MBBCRAKR
CAP CER 56PF 2KV RADIAL

CAP CER 56PF 2KV RADIAL

Supplier's Site Datasheet
Hbz 2Kv 56Pf ±20% K2000 E3 Vishay - 70K1665 - Newark, An Avnet Company
Chicago, IL, United States
Hbz 2Kv 56Pf ±20% K2000 E3 Vishay
70K1665
Hbz 2Kv 56Pf ±20% K2000 E3 Vishay 70K1665
HBZ 2KV 56PF ±20% K2000 e3

HBZ 2KV 56PF ±20% K2000 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number HBZ560MBBCRAKR-ND HBZ560MBBCRAKR 70K1665
Product Name Ceramic Capacitors Ceramic Capacitors Hbz 2Kv 56Pf ±20% K2000 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/011345 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details