Vishay Intertechnology, Inc. Ceramic Capacitors HBZ560MBBCF0KR

Description
56pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
56pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBZ560MBBCF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBZ560MBBCF0KR-ND
Ceramic Capacitors HBZ560MBBCF0KR-ND
56pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

56pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HBZ560MBBCF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HBZ560MBBCF0KR
Ceramic Capacitors HBZ560MBBCF0KR
CAP CER 56PF 2KV RADIAL

CAP CER 56PF 2KV RADIAL

Supplier's Site Datasheet
Hbz 2Kv 56Pf ±20% K2000 E3 Vishay - 70K1664 - Newark, An Avnet Company
Chicago, IL, United States
Hbz 2Kv 56Pf ±20% K2000 E3 Vishay
70K1664
Hbz 2Kv 56Pf ±20% K2000 E3 Vishay 70K1664
HBZ 2KV 56PF ±20% K2000 e3

HBZ 2KV 56PF ±20% K2000 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number HBZ560MBBCF0KR-ND HBZ560MBBCF0KR 70K1664
Product Name Ceramic Capacitors Ceramic Capacitors Hbz 2Kv 56Pf ±20% K2000 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C134U040DC2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 113364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details