Vishay Intertechnology, Inc. Ceramic Capacitors HBZ472KBBCF0KR

Description
4700pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
4700pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBZ472KBBCF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBZ472KBBCF0KR-ND
Ceramic Capacitors HBZ472KBBCF0KR-ND
4700pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc

4700pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hbz 2Kv 4,7Nf ±10% K2000 E3 Vishay - 70K1659 - Newark, An Avnet Company
Chicago, IL, United States
Hbz 2Kv 4,7Nf ±10% K2000 E3 Vishay
70K1659
Hbz 2Kv 4,7Nf ±10% K2000 E3 Vishay 70K1659
HBZ 2KV 4,7nF ±10% K2000 e3

HBZ 2KV 4,7nF ±10% K2000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HBZ472KBBCF0KR-ND 70K1659
Product Name Ceramic Capacitors Hbz 2Kv 4,7Nf ±10% K2000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101392U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers