Vishay Intertechnology, Inc. Ceramic Capacitors HBZ471MBBCRAKR

Description
470pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
470pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBZ471MBBCRAKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBZ471MBBCRAKR-ND
Ceramic Capacitors HBZ471MBBCRAKR-ND
470pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

470pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HBZ471MBBCRAKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HBZ471MBBCRAKR
Ceramic Capacitors HBZ471MBBCRAKR
CAP CER 470PF 2KV RADIAL

CAP CER 470PF 2KV RADIAL

Supplier's Site Datasheet
Hbz 2Kv 470Pf ±20% K2000 E3 Vishay - 70K1656 - Newark, An Avnet Company
Chicago, IL, United States
Hbz 2Kv 470Pf ±20% K2000 E3 Vishay
70K1656
Hbz 2Kv 470Pf ±20% K2000 E3 Vishay 70K1656
HBZ 2KV 470PF ±20% K2000 e3

HBZ 2KV 470PF ±20% K2000 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number HBZ471MBBCRAKR-ND HBZ471MBBCRAKR 70K1656
Product Name Ceramic Capacitors Ceramic Capacitors Hbz 2Kv 470Pf ±20% K2000 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C680J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1808JA250102GKTS2XTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details