Vishay Intertechnology, Inc. Ceramic Capacitors HBZ471MBBCDGKR

Description
470pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
470pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBZ471MBBCDGKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBZ471MBBCDGKR-ND
Ceramic Capacitors HBZ471MBBCDGKR-ND
470pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

470pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hbz 2Kv 470Pf ±20% K2000 E3 Vishay - 70K1653 - Newark, An Avnet Company
Chicago, IL, United States
Hbz 2Kv 470Pf ±20% K2000 E3 Vishay
70K1653
Hbz 2Kv 470Pf ±20% K2000 E3 Vishay 70K1653
HBZ 2KV 470PF ±20% K2000 e3

HBZ 2KV 470PF ±20% K2000 e3

Supplier's Site
Ceramic Capacitors - HBZ471MBBCDGKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HBZ471MBBCDGKR
Ceramic Capacitors HBZ471MBBCDGKR
CAP CER 470PF 2KV RADIAL

CAP CER 470PF 2KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number HBZ471MBBCDGKR-ND 70K1653 HBZ471MBBCDGKR
Product Name Ceramic Capacitors Hbz 2Kv 470Pf ±20% K2000 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C454U020DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525002P00BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details