Vishay Intertechnology, Inc. Ceramic Capacitors HBZ471MBBCD0KR

Description
470pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
470pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBZ471MBBCD0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBZ471MBBCD0KR-ND
Ceramic Capacitors HBZ471MBBCD0KR-ND
470pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

470pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HBZ471MBBCD0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HBZ471MBBCD0KR
Ceramic Capacitors HBZ471MBBCD0KR
CAP CER 470PF 2KV RADIAL

CAP CER 470PF 2KV RADIAL

Supplier's Site Datasheet
Capacitor,ceramic,470Pf,2Kvdc,20-% Tol,20+% Tol Vishay - 70K1654 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,470Pf,2Kvdc,20-% Tol,20+% Tol Vishay
70K1654
Capacitor,ceramic,470Pf,2Kvdc,20-% Tol,20+% Tol Vishay 70K1654
Capacitor,Ceramic,47 0pF,2KVDC,20-% Tol,20+% Tol

Capacitor,Ceramic,470pF,2KVDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number HBZ471MBBCD0KR-ND HBZ471MBBCD0KR 70K1654
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,470Pf,2Kvdc,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX560K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1202-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details