Vishay Intertechnology, Inc. Ceramic Capacitors HBZ471KBBBF0KR

Description
470pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBZ471KBBBF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBZ471KBBBF0KR-ND
Ceramic Capacitors HBZ471KBBBF0KR-ND
470pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc

470pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hbz 2Kv 470Pf ±10% K2000 E3 Vishay - 70K1650 - Newark, An Avnet Company
Chicago, IL, United States
Hbz 2Kv 470Pf ±10% K2000 E3 Vishay
70K1650
Hbz 2Kv 470Pf ±10% K2000 E3 Vishay 70K1650
HBZ 2KV 470PF ±10% K2000 e3

HBZ 2KV 470PF ±10% K2000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HBZ471KBBBF0KR-ND 70K1650
Product Name Ceramic Capacitors Hbz 2Kv 470Pf ±10% K2000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1206C102K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1808JA250102FCTSP-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details