Vishay Intertechnology, Inc. Ceramic Capacitors HBZ331MBBCD0KR

Description
330pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
330pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBZ331MBBCD0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBZ331MBBCD0KR-ND
Ceramic Capacitors HBZ331MBBCD0KR-ND
330pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

330pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,330Pf,2Kvdc,20-% Tol,20+% Tol Vishay - 70K1643 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,330Pf,2Kvdc,20-% Tol,20+% Tol Vishay
70K1643
Capacitor,ceramic,330Pf,2Kvdc,20-% Tol,20+% Tol Vishay 70K1643
Capacitor,Ceramic,33 0pF,2KVDC,20-% Tol,20+% Tol

Capacitor,Ceramic,330pF,2KVDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HBZ331MBBCD0KR-ND 70K1643
Product Name Ceramic Capacitors Capacitor,ceramic,330Pf,2Kvdc,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101332T150DC1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B272K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details