Vishay Intertechnology, Inc. Ceramic Capacitors HBZ331KBBCLAKR

Description
330pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
330pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBZ331KBBCLAKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBZ331KBBCLAKR-ND
Ceramic Capacitors HBZ331KBBCLAKR-ND
330pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc

330pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HBZ331KBBCLAKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HBZ331KBBCLAKR
Ceramic Capacitors HBZ331KBBCLAKR
CAP CER 330PF 2KV RADIAL

CAP CER 330PF 2KV RADIAL

Supplier's Site Datasheet
Hbz 2Kv 330Pf ±10% K2000 E3 Vishay - 70K1642 - Newark, An Avnet Company
Chicago, IL, United States
Hbz 2Kv 330Pf ±10% K2000 E3 Vishay
70K1642
Hbz 2Kv 330Pf ±10% K2000 E3 Vishay 70K1642
HBZ 2KV 330PF ±10% K2000 e3

HBZ 2KV 330PF ±10% K2000 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number HBZ331KBBCLAKR-ND HBZ331KBBCLAKR 70K1642
Product Name Ceramic Capacitors Ceramic Capacitors Hbz 2Kv 330Pf ±10% K2000 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1608-050525003P00HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details