Vishay Intertechnology, Inc. Ceramic Capacitors HBZ222MBBCRBKR

Description
2200pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBZ222MBBCRBKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBZ222MBBCRBKR-ND
Ceramic Capacitors HBZ222MBBCRBKR-ND
2200pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

2200pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HBZ222MBBCRBKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HBZ222MBBCRBKR
Ceramic Capacitors HBZ222MBBCRBKR
CAP CER 2200PF 2KV RADIAL

CAP CER 2200PF 2KV RADIAL

Supplier's Site Datasheet
Hbz 2Kv 2,2Nf ±20% K2000 E3 Vishay - 70K1638 - Newark, An Avnet Company
Chicago, IL, United States
Hbz 2Kv 2,2Nf ±20% K2000 E3 Vishay
70K1638
Hbz 2Kv 2,2Nf ±20% K2000 E3 Vishay 70K1638
HBZ 2KV 2,2nF ±20% K2000 e3

HBZ 2KV 2,2nF ±20% K2000 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number HBZ222MBBCRBKR-ND HBZ222MBBCRBKR 70K1638
Product Name Ceramic Capacitors Ceramic Capacitors Hbz 2Kv 2,2Nf ±20% K2000 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525009P10BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details