150pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc
HBZ 2KV 150PF ±10% K2000 e3
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | HBZ151KBBCRAKR-ND | 70K1619 |
| Product Name | Ceramic Capacitors | Hbz 2Kv 150Pf ±10% K2000 E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose; High Voltage Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) |