Vishay Intertechnology, Inc. Ceramic Capacitors HBZ102KBBCD0KR

Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBZ102KBBCD0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBZ102KBBCD0KR-ND
Ceramic Capacitors HBZ102KBBCD0KR-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc

1000pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HBZ102KBBCD0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HBZ102KBBCD0KR
Ceramic Capacitors HBZ102KBBCD0KR
CAP CER 1000PF 2KV RADIAL

CAP CER 1000PF 2KV RADIAL

Supplier's Site Datasheet
Capacitor,ceramic,1Nf,2Kvdc,10-% Tol,10+% Tol Vishay - 70K1608 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1Nf,2Kvdc,10-% Tol,10+% Tol Vishay
70K1608
Capacitor,ceramic,1Nf,2Kvdc,10-% Tol,10+% Tol Vishay 70K1608
Capacitor,Ceramic,1n F,2KVDC,10-% Tol,10+% Tol

Capacitor,Ceramic,1nF,2KVDC,10-% Tol,10+% Tol

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number HBZ102KBBCD0KR-ND HBZ102KBBCD0KR 70K1608
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,1Nf,2Kvdc,10-% Tol,10+% Tol Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details