Vishay Intertechnology, Inc. Ceramic Capacitors HBZ101MBBCD0KR

Description
100pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
100pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBZ101MBBCD0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBZ101MBBCD0KR-ND
Ceramic Capacitors HBZ101MBBCD0KR-ND
100pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

100pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,100Pf,2Kvdc,20-% Tol,20+% Tol Vishay - 70K1601 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,100Pf,2Kvdc,20-% Tol,20+% Tol Vishay
70K1601
Capacitor,ceramic,100Pf,2Kvdc,20-% Tol,20+% Tol Vishay 70K1601
Capacitor,Ceramic,10 0pF,2KVDC,20-% Tol,20+% Tol

Capacitor,Ceramic,100pF,2KVDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HBZ101MBBCD0KR-ND 70K1601
Product Name Ceramic Capacitors Capacitor,ceramic,100Pf,2Kvdc,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C323U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details