Vishay Intertechnology, Inc. Ceramic Capacitors HBZ101KBBBF0KR

Description
100pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBZ101KBBBF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBZ101KBBBF0KR-ND
Ceramic Capacitors HBZ101KBBBF0KR-ND
100pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc

100pF ±10% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hbz 2Kv 100Pf ±10% K2000 E3 Vishay - 70K1595 - Newark, An Avnet Company
Chicago, IL, United States
Hbz 2Kv 100Pf ±10% K2000 E3 Vishay
70K1595
Hbz 2Kv 100Pf ±10% K2000 E3 Vishay 70K1595
HBZ 2KV 100PF ±10% K2000 e3

HBZ 2KV 100PF ±10% K2000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HBZ101KBBBF0KR-ND 70K1595
Product Name Ceramic Capacitors Hbz 2Kv 100Pf ±10% K2000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C192T250AE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050525002P70HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers