Vishay Intertechnology, Inc. Ceramic Capacitors HBX472SBBDB0KR

Description
4700pF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
4700pF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBX472SBBDB0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBX472SBBDB0KR-ND
Ceramic Capacitors HBX472SBBDB0KR-ND
4700pF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc

4700pF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hbx 2Kv 4,7Nf -20% K10000 E3 Vishay - 70K1593 - Newark, An Avnet Company
Chicago, IL, United States
Hbx 2Kv 4,7Nf -20% K10000 E3 Vishay
70K1593
Hbx 2Kv 4,7Nf -20% K10000 E3 Vishay 70K1593
HBX 2KV 4,7NF -20% K10000 E3

HBX 2KV 4,7NF -20% K10000 E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HBX472SBBDB0KR-ND 70K1593
Product Name Ceramic Capacitors Hbx 2Kv 4,7Nf -20% K10000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0603C102K2RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details