Vishay Intertechnology, Inc. Ceramic Capacitors HBX472SBBCF0KR

Description
4700pF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
4700pF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBX472SBBCF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBX472SBBCF0KR-ND
Ceramic Capacitors HBX472SBBCF0KR-ND
4700pF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc

4700pF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Singapore, Singapore
4700PF 1KV Capacitor
60-HBX472SBBCF0KR
4700PF 1KV Capacitor 60-HBX472SBBCF0KR
Ceramic Disc Capacitors .250LS 4700PF 1KV +50-20% Product overview: HBX472SBBCF0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-HBX472SBBCF0KR can be used for catalog matching and distributor lookup.

Ceramic Disc Capacitors .250LS 4700PF 1KV +50-20% Product overview: HBX472SBBCF0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-HBX472SBBCF0KR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor,ceramic,4.7Nf,2Kvdc,20-% Tol,20+% Tol,2F3-Tc Code Vishay - 70K1591 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,4.7Nf,2Kvdc,20-% Tol,20+% Tol,2F3-Tc Code Vishay
70K1591
Capacitor,ceramic,4.7Nf,2Kvdc,20-% Tol,20+% Tol,2F3-Tc Code Vishay 70K1591
Capacitor,Ceramic,4. 7nF,2KVDC,20-% Tol,20+% Tol,2F3-TC Code

Capacitor,Ceramic,4.7nF,2KVDC,20-% Tol,20+% Tol,2F3-TC Code

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number HBX472SBBCF0KR-ND 60-HBX472SBBCF0KR 70K1591
Product Name Ceramic Capacitors 4700PF 1KV Capacitor Capacitor,ceramic,4.7Nf,2Kvdc,20-% Tol,20+% Tol,2F3-Tc Code Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details