Vishay Intertechnology, Inc. Ceramic Capacitors HBX472MBBCRAKR

Description
4700pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBX472MBBCRAKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBX472MBBCRAKR-ND
Ceramic Capacitors HBX472MBBCRAKR-ND
4700pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

4700pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hbx 2Kv 4,7Nf ±20% K10000 E3 Vishay - 70K1589 - Newark, An Avnet Company
Chicago, IL, United States
Hbx 2Kv 4,7Nf ±20% K10000 E3 Vishay
70K1589
Hbx 2Kv 4,7Nf ±20% K10000 E3 Vishay 70K1589
HBX 2KV 4,7nF ±20% K10000 e3

HBX 2KV 4,7nF ±20% K10000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HBX472MBBCRAKR-ND 70K1589
Product Name Ceramic Capacitors Hbx 2Kv 4,7Nf ±20% K10000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1210Y1K20121KXRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details