Vishay Intertechnology, Inc. Ceramic Capacitors HBX472MBBCD0KR

Description
4700pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBX472MBBCD0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBX472MBBCD0KR-ND
Ceramic Capacitors HBX472MBBCD0KR-ND
4700pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

4700pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,4.7Nf,2Kvdc,20-% Tol,20+% Tol,2F3-Tc Code Vishay - 70K1587 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,4.7Nf,2Kvdc,20-% Tol,20+% Tol,2F3-Tc Code Vishay
70K1587
Capacitor,ceramic,4.7Nf,2Kvdc,20-% Tol,20+% Tol,2F3-Tc Code Vishay 70K1587
Capacitor,Ceramic,4. 7nF,2KVDC,20-% Tol,20+% Tol,2F3-TC Code

Capacitor,Ceramic,4.7nF,2KVDC,20-% Tol,20+% Tol,2F3-TC Code

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HBX472MBBCD0KR-ND 70K1587
Product Name Ceramic Capacitors Capacitor,ceramic,4.7Nf,2Kvdc,20-% Tol,20+% Tol,2F3-Tc Code Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1210C224M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Ceramic Capacitors - 1763-0504N220J500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details