Vishay Intertechnology, Inc. Ceramic Capacitors HBX332SBBCF0KR

Description
3300pF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
3300pF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBX332SBBCF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBX332SBBCF0KR-ND
Ceramic Capacitors HBX332SBBCF0KR-ND
3300pF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc

3300pF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,3.3Nf,2Kvdc,20-% Tol,20+% Tol,2F3-Tc Code Vishay - 70K1585 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,3.3Nf,2Kvdc,20-% Tol,20+% Tol,2F3-Tc Code Vishay
70K1585
Capacitor,ceramic,3.3Nf,2Kvdc,20-% Tol,20+% Tol,2F3-Tc Code Vishay 70K1585
Capacitor,Ceramic,3. 3nF,2KVDC,20-% Tol,20+% Tol,2F3-TC Code

Capacitor,Ceramic,3.3nF,2KVDC,20-% Tol,20+% Tol,2F3-TC Code

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HBX332SBBCF0KR-ND 70K1585
Product Name Ceramic Capacitors Capacitor,ceramic,3.3Nf,2Kvdc,20-% Tol,20+% Tol,2F3-Tc Code Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C0805C220J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details