Vishay Intertechnology, Inc. Ceramic Capacitors HBX223SBBCRZKR

Description
0.022µF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
0.022µF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBX223SBBCRZKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBX223SBBCRZKR-ND
Ceramic Capacitors HBX223SBBCRZKR-ND
0.022µF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc

0.022µF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hbx 2Kv 22Nf -20% K10000 E3 Vishay - 70K1581 - Newark, An Avnet Company
Chicago, IL, United States
Hbx 2Kv 22Nf -20% K10000 E3 Vishay
70K1581
Hbx 2Kv 22Nf -20% K10000 E3 Vishay 70K1581
HBX 2KV 22NF -20% K10000 E3

HBX 2KV 22NF -20% K10000 E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HBX223SBBCRZKR-ND 70K1581
Product Name Ceramic Capacitors Hbx 2Kv 22Nf -20% K10000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic Capacitor - 101203U050CD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers