Vishay Intertechnology, Inc. Ceramic Capacitors HBX223SBBCRUKR

Description
0.022µF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
0.022µF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBX223SBBCRUKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBX223SBBCRUKR-ND
Ceramic Capacitors HBX223SBBCRUKR-ND
0.022µF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc

0.022µF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hbx 2Kv 22Nf -20% K10000 E3 Vishay - 70K1580 - Newark, An Avnet Company
Chicago, IL, United States
Hbx 2Kv 22Nf -20% K10000 E3 Vishay
70K1580
Hbx 2Kv 22Nf -20% K10000 E3 Vishay 70K1580
HBX 2KV 22NF -20% K10000 E3

HBX 2KV 22NF -20% K10000 E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HBX223SBBCRUKR-ND 70K1580
Product Name Ceramic Capacitors Hbx 2Kv 22Nf -20% K10000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - CK06BX124K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details