0.022µF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
HBX 2KV 22nF ±20% K10000 e3
CAP CER 0.022UF 2KV RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | HBX223MBBCF0KR-ND | 70K1577 | HBX223MBBCF0KR |
| Product Name | Ceramic Capacitors | Hbx 2Kv 22Nf ±20% K10000 E3 Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose; High Voltage Capacitor | General Purpose | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0220 microF | 0.0220 microF |