Vishay Intertechnology, Inc. Ceramic Capacitors HBX222SBBCRAKR

Description
2200pF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
2200pF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBX222SBBCRAKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBX222SBBCRAKR-ND
Ceramic Capacitors HBX222SBBCRAKR-ND
2200pF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc

2200pF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hbx 2Kv 2,2Nf -20% K10000 E3 Vishay - 70K1576 - Newark, An Avnet Company
Chicago, IL, United States
Hbx 2Kv 2,2Nf -20% K10000 E3 Vishay
70K1576
Hbx 2Kv 2,2Nf -20% K10000 E3 Vishay 70K1576
HBX 2KV 2,2NF -20% K10000 E3

HBX 2KV 2,2NF -20% K10000 E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HBX222SBBCRAKR-ND 70K1576
Product Name Ceramic Capacitors Hbx 2Kv 2,2Nf -20% K10000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/011339 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers