Vishay Intertechnology, Inc. Ceramic Capacitors HBX222MBBSSQKR

Description
2200pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBX222MBBSSQKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBX222MBBSSQKR-ND
Ceramic Capacitors HBX222MBBSSQKR-ND
2200pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

2200pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hbx 2Kv 2,2Nf ±20% K10000 E3 Vishay - 70K1574 - Newark, An Avnet Company
Chicago, IL, United States
Hbx 2Kv 2,2Nf ±20% K10000 E3 Vishay
70K1574
Hbx 2Kv 2,2Nf ±20% K10000 E3 Vishay 70K1574
HBX 2KV 2,2nF ±20% K10000 e3

HBX 2KV 2,2nF ±20% K10000 e3

Supplier's Site
Ceramic Capacitors - HBX222MBBSSQKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HBX222MBBSSQKR
Ceramic Capacitors HBX222MBBSSQKR
CAP CER 2200PF 2KV RADIAL

CAP CER 2200PF 2KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number HBX222MBBSSQKR-ND 70K1574 HBX222MBBSSQKR
Product Name Ceramic Capacitors Hbx 2Kv 2,2Nf ±20% K10000 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522000331GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details