Vishay Intertechnology, Inc. Ceramic Capacitors HBX103SBBCRUKR

Description
10000pF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
10000pF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-HBX103SBBCRUKRTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-HBX103SBBCRUKRTR-ND
Ceramic Capacitors 56-HBX103SBBCRUKRTR-ND
10000pF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc

10000pF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 56-HBX103SBBCRUKRCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-HBX103SBBCRUKRCT-ND
Ceramic Capacitors 56-HBX103SBBCRUKRCT-ND
CAP CER 10000PF 2KV RADIAL

CAP CER 10000PF 2KV RADIAL

Buy Now Datasheet
Singapore, Singapore
0.01uF 2000V Capacitor
60-HBX103SBBCRUKR
0.01uF 2000V Capacitor 60-HBX103SBBCRUKR
Cap Ceramic Single 0.01uF 2000V K10000 -20% to 50% (13 X 3mm) Radial 7.5mm 85°C T/R Product overview: HBX103SBBCRUKR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-HBX103SBBCRUKR can be used for catalog matching and distributor lookup.

Cap Ceramic Single 0.01uF 2000V K10000 -20% to 50% (13 X 3mm) Radial 7.5mm 85°C T/R Product overview: HBX103SBBCRUKR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-HBX103SBBCRUKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hbx 2Kv 10Nf -20% K10000 E3 Vishay - 70K1570 - Newark, An Avnet Company
Chicago, IL, United States
Hbx 2Kv 10Nf -20% K10000 E3 Vishay
70K1570
Hbx 2Kv 10Nf -20% K10000 E3 Vishay 70K1570
HBX 2KV 10NF -20% K10000 E3

HBX 2KV 10NF -20% K10000 E3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-HBX103SBBCRUKRTR-ND 60-HBX103SBBCRUKR 70K1570
Product Name Ceramic Capacitors 0.01uF 2000V Capacitor Hbx 2Kv 10Nf -20% K10000 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C103K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 1763-1143-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details