Vishay Intertechnology, Inc. Ceramic Capacitors HBX103SBBCJ0KR

Description
10000pF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
10000pF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBX103SBBCJ0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBX103SBBCJ0KR-ND
Ceramic Capacitors HBX103SBBCJ0KR-ND
10000pF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc

10000pF -20%, +50% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hbx 2Kv 10Nf -20% K10000 E3 Vishay - 70K1567 - Newark, An Avnet Company
Chicago, IL, United States
Hbx 2Kv 10Nf -20% K10000 E3 Vishay
70K1567
Hbx 2Kv 10Nf -20% K10000 E3 Vishay 70K1567
HBX 2KV 10NF -20% K10000 E3

HBX 2KV 10NF -20% K10000 E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HBX103SBBCJ0KR-ND 70K1567
Product Name Ceramic Capacitors Hbx 2Kv 10Nf -20% K10000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021335 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details