Vishay Intertechnology, Inc. Ceramic Capacitors HBX103MBBCRUKR

Description
10000pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBX103MBBCRUKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBX103MBBCRUKR-ND
Ceramic Capacitors HBX103MBBCRUKR-ND
10000pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

10000pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hbx 2Kv 10Nf ±20% K10000 E3 Vishay - 70K1564 - Newark, An Avnet Company
Chicago, IL, United States
Hbx 2Kv 10Nf ±20% K10000 E3 Vishay
70K1564
Hbx 2Kv 10Nf ±20% K10000 E3 Vishay 70K1564
HBX 2KV 10nF ±20% K10000 e3

HBX 2KV 10nF ±20% K10000 e3

Supplier's Site
Ceramic Capacitors - HBX103MBBCRUKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HBX103MBBCRUKR
Ceramic Capacitors HBX103MBBCRUKR
CAP CER 10000PF 2KV RADIAL

CAP CER 10000PF 2KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number HBX103MBBCRUKR-ND 70K1564 HBX103MBBCRUKR
Product Name Ceramic Capacitors Hbx 2Kv 10Nf ±20% K10000 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-104MPW630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers
Ceramic Capacitors - 1608-050525001P80BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers