Vishay Intertechnology, Inc. Ceramic Capacitors HBU680KBBCF0KR

Description
68pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet
Description
68pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBU680KBBCF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBU680KBBCF0KR-ND
Ceramic Capacitors HBU680KBBCF0KR-ND
68pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc

68pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc

Buy Now Datasheet
Hbu 2Kv 68Pf ±10% N750 E3 Vishay - 70K1561 - Newark, An Avnet Company
Chicago, IL, United States
Hbu 2Kv 68Pf ±10% N750 E3 Vishay
70K1561
Hbu 2Kv 68Pf ±10% N750 E3 Vishay 70K1561
HBU 2KV 68PF ±10% N750 e3

HBU 2KV 68PF ±10% N750 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HBU680KBBCF0KR-ND 70K1561
Product Name Ceramic Capacitors Hbu 2Kv 68Pf ±10% N750 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers