Vishay Intertechnology, Inc. Ceramic Capacitors HBU470KBBCRBKR

Description
47pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet
Description
47pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBU470KBBCRBKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBU470KBBCRBKR-ND
Ceramic Capacitors HBU470KBBCRBKR-ND
47pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc

47pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HBU470KBBCRBKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HBU470KBBCRBKR
Ceramic Capacitors HBU470KBBCRBKR
CAP CER 47PF 2KV N750 RADIAL

CAP CER 47PF 2KV N750 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number HBU470KBBCRBKR-ND HBU470KBBCRBKR
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details