Vishay Intertechnology, Inc. Ceramic Capacitors HBU330KBBBRBKR

Description
33pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet
Description
33pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBU330KBBBRBKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBU330KBBBRBKR-ND
Ceramic Capacitors HBU330KBBBRBKR-ND
33pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc

33pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HBU330KBBBRBKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HBU330KBBBRBKR
Ceramic Capacitors HBU330KBBBRBKR
CAP CER 33PF 2KV N750 RADIAL

CAP CER 33PF 2KV N750 RADIAL

Supplier's Site Datasheet
Hbu 2Kv 33Pf ±10% N750 E3 Vishay - 70K1551 - Newark, An Avnet Company
Chicago, IL, United States
Hbu 2Kv 33Pf ±10% N750 E3 Vishay
70K1551
Hbu 2Kv 33Pf ±10% N750 E3 Vishay 70K1551
HBU 2KV 33PF ±10% N750 e3

HBU 2KV 33PF ±10% N750 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number HBU330KBBBRBKR-ND HBU330KBBBRBKR 70K1551
Product Name Ceramic Capacitors Ceramic Capacitors Hbu 2Kv 33Pf ±10% N750 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details