Vishay Intertechnology, Inc. Ceramic Capacitors HBU221KBBCJ0KR

Description
220pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBU221KBBCJ0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBU221KBBCJ0KR-ND
Ceramic Capacitors HBU221KBBCJ0KR-ND
220pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc

220pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HBU221KBBCJ0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HBU221KBBCJ0KR
Ceramic Capacitors HBU221KBBCJ0KR
CAP CER 220PF 2KV N750 RADIAL

CAP CER 220PF 2KV N750 RADIAL

Supplier's Site Datasheet
Hbu 2Kv 220Pf ±10% N750 E3 Vishay - 70K1549 - Newark, An Avnet Company
Chicago, IL, United States
Hbu 2Kv 220Pf ±10% N750 E3 Vishay
70K1549
Hbu 2Kv 220Pf ±10% N750 E3 Vishay 70K1549
HBU 2KV 220PF ±10% N750 e3

HBU 2KV 220PF ±10% N750 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number HBU221KBBCJ0KR-ND HBU221KBBCJ0KR 70K1549
Product Name Ceramic Capacitors Ceramic Capacitors Hbu 2Kv 220Pf ±10% N750 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1248410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 103MKP275KC - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers