Vishay Intertechnology, Inc. Ceramic Capacitors HBU220KBBCRBKR

Description
22pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet
Description
22pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBU220KBBCRBKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBU220KBBCRBKR-ND
Ceramic Capacitors HBU220KBBCRBKR-ND
22pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc

22pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc

Buy Now Datasheet
Hbu 2Kv 22Pf ±10% N750 E3 Vishay - 70K1548 - Newark, An Avnet Company
Chicago, IL, United States
Hbu 2Kv 22Pf ±10% N750 E3 Vishay
70K1548
Hbu 2Kv 22Pf ±10% N750 E3 Vishay 70K1548
HBU 2KV 22PF ±10% N750 e3

HBU 2KV 22PF ±10% N750 e3

Supplier's Site
Ceramic Capacitors - HBU220KBBCRBKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HBU220KBBCRBKR
Ceramic Capacitors HBU220KBBCRBKR
CAP CER 22PF 2KV N750 RADIAL

CAP CER 22PF 2KV N750 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number HBU220KBBCRBKR-ND 70K1548 HBU220KBBCRBKR
Product Name Ceramic Capacitors Hbu 2Kv 22Pf ±10% N750 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101C192U150AJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1900 microF
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525006P20BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details