Vishay Intertechnology, Inc. Ceramic Capacitors HBU220JBBBF0KR

Description
22pF ±5% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet
Description
22pF ±5% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBU220JBBBF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBU220JBBBF0KR-ND
Ceramic Capacitors HBU220JBBBF0KR-ND
22pF ±5% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc

22pF ±5% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HBU220JBBBF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HBU220JBBBF0KR
Ceramic Capacitors HBU220JBBBF0KR
CAP CER 22PF 2KV N750 RADIAL

CAP CER 22PF 2KV N750 RADIAL

Supplier's Site Datasheet
Hbu 2Kv 22Pf ±5% N750 E3 Vishay - 46M6507 - Newark, An Avnet Company
Chicago, IL, United States
Hbu 2Kv 22Pf ±5% N750 E3 Vishay
46M6507
Hbu 2Kv 22Pf ±5% N750 E3 Vishay 46M6507
HBU 2KV 22PF ±5% N750 e3

HBU 2KV 22PF ±5% N750 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number HBU220JBBBF0KR-ND HBU220JBBBF0KR 46M6507
Product Name Ceramic Capacitors Ceramic Capacitors Hbu 2Kv 22Pf ±5% N750 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitors - 2002-101821T075AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1908602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details