Vishay Intertechnology, Inc. Ceramic Capacitors HBU151KBBNA0KR

Description
150pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet
Description
150pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBU151KBBNA0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBU151KBBNA0KR-ND
Ceramic Capacitors HBU151KBBNA0KR-ND
150pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc

150pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HBU151KBBNA0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HBU151KBBNA0KR
Ceramic Capacitors HBU151KBBNA0KR
CAP CER 150PF 2KV N750 RADIAL

CAP CER 150PF 2KV N750 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number HBU151KBBNA0KR-ND HBU151KBBNA0KR
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10R473K5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-1252-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details