Vishay Intertechnology, Inc. Ceramic Capacitors HBU150KBBCF0KR

Description
15pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet
Description
15pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBU150KBBCF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBU150KBBCF0KR-ND
Ceramic Capacitors HBU150KBBCF0KR-ND
15pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc

15pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc

Buy Now Datasheet
Hbu 2Kv 15Pf ±10% N750 E3 Vishay - 70K1544 - Newark, An Avnet Company
Chicago, IL, United States
Hbu 2Kv 15Pf ±10% N750 E3 Vishay
70K1544
Hbu 2Kv 15Pf ±10% N750 E3 Vishay 70K1544
HBU 2KV 15PF ±10% N750 e3

HBU 2KV 15PF ±10% N750 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HBU150KBBCF0KR-ND 70K1544
Product Name Ceramic Capacitors Hbu 2Kv 15Pf ±10% N750 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C284U040DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-1808JA250100JKTS2XTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details