Vishay Intertechnology, Inc. Ceramic Capacitors HBU100KBBCF0KR

Description
10pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet
Description
10pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBU100KBBCF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBU100KBBCF0KR-ND
Ceramic Capacitors HBU100KBBCF0KR-ND
10pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc

10pF ±10% 2000V (2kV) Ceramic Capacitor N750 Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,10Pf,2Kvdc,10-% Tol,10+% Tol,n750-Tc Code,-750Ppm-Tc Vishay - 70K1541 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,10Pf,2Kvdc,10-% Tol,10+% Tol,n750-Tc Code,-750Ppm-Tc Vishay
70K1541
Capacitor,ceramic,10Pf,2Kvdc,10-% Tol,10+% Tol,n750-Tc Code,-750Ppm-Tc Vishay 70K1541
Capacitor,Ceramic,10 pF,2KVDC,10-% Tol,10+% Tol,N750-TC Code,-750ppm-TC

Capacitor,Ceramic,10pF,2KVDC,10-% Tol,10+% Tol,N750-TC Code,-750ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HBU100KBBCF0KR-ND 70K1541
Product Name Ceramic Capacitors Capacitor,ceramic,10Pf,2Kvdc,10-% Tol,10+% Tol,n750-Tc Code,-750Ppm-Tc Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-0504B183K101P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details