Vishay Intertechnology, Inc. Ceramic Capacitors HBE682MBBCF0KR

Description
6800pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
6800pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBE682MBBCF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBE682MBBCF0KR-ND
Ceramic Capacitors HBE682MBBCF0KR-ND
6800pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

6800pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hbe 2Kv 6,8Nf ±20% K6000 E3 Vishay - 70K1504 - Newark, An Avnet Company
Chicago, IL, United States
Hbe 2Kv 6,8Nf ±20% K6000 E3 Vishay
70K1504
Hbe 2Kv 6,8Nf ±20% K6000 E3 Vishay 70K1504
HBE 2KV 6,8nF ±20% K6000 e3

HBE 2KV 6,8nF ±20% K6000 e3

Supplier's Site
Ceramic Capacitors - HBE682MBBCF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HBE682MBBCF0KR
Ceramic Capacitors HBE682MBBCF0KR
CAP CER 6800PF 2KV RADIAL

CAP CER 6800PF 2KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number HBE682MBBCF0KR-ND 70K1504 HBE682MBBCF0KR
Product Name Ceramic Capacitors Hbe 2Kv 6,8Nf ±20% K6000 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Film Paper Film Capacitors - 105PPA700K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details