Vishay Intertechnology, Inc. Ceramic Capacitors HBE472MBBTCRKR

Description
HBE 2KVDC 4700PF 20% Y5U REEL E3
Request a Quote Datasheet
Description
HBE 2KVDC 4700PF 20% Y5U REEL E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2870-HBE472MBBTCRKRTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2870-HBE472MBBTCRKRTR-ND
Ceramic Capacitors 2870-HBE472MBBTCRKRTR-ND
HBE 2KVDC 4700PF 20% Y5U REEL E3

HBE 2KVDC 4700PF 20% Y5U REEL E3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 2870-HBE472MBBTCRKRTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications High Voltage Capacitor; Bypass
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1210J1K00223JKSTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details