Vishay Intertechnology, Inc. Ceramic Capacitors HBE472MBBCREKR

Description
4700pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBE472MBBCREKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBE472MBBCREKR-ND
Ceramic Capacitors HBE472MBBCREKR-ND
4700pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

4700pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HBE472MBBCREKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HBE472MBBCREKR
Ceramic Capacitors HBE472MBBCREKR
CAP CER 4700PF 2KV RADIAL

CAP CER 4700PF 2KV RADIAL

Supplier's Site Datasheet
Hbe 2Kv 4,7Nf ±20% K6000 E3 Vishay - 70K1500 - Newark, An Avnet Company
Chicago, IL, United States
Hbe 2Kv 4,7Nf ±20% K6000 E3 Vishay
70K1500
Hbe 2Kv 4,7Nf ±20% K6000 E3 Vishay 70K1500
HBE 2KV 4,7nF ±20% K6000 e3

HBE 2KV 4,7nF ±20% K6000 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number HBE472MBBCREKR-ND HBE472MBBCREKR 70K1500
Product Name Ceramic Capacitors Ceramic Capacitors Hbe 2Kv 4,7Nf ±20% K6000 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Film Capacitors - 1943377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details