CAPACITOR, CERAMIC, 2000 V, 0.0047 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: HBE472MBBCRAKR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2000 V, 0.0047 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2000 V, 0.0047 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-HBE472MBBCRAKR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1337001-HBE472MBBCRA
Category: Capacitors - Ceramic Capacitors
Series: HBE
Features: High Voltage
Package: Tape & Reel
Size / Dimension: 0.433" Dia (11.00mm)
Applications: General Purpose
Height - Seated (Max): 0.551" (14.00mm)
Standard Package: 1,500
Capacitance: 4700 pF
Tolerance: ±20%
Voltage - Rated: 2000V (2kV)
Lead Spacing: 0.295" (7.50mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/B
4700pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
CAP CER 4700PF 2KV RADIAL
HBE 2KV 4,7nF ±20% K6000 e3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-HBE472MBBCRAKR | 1337001-HBE472MBBCRAKR | HBE472MBBCRAKR-ND | HBE472MBBCRAKR | 70K1498 |
| Product Name | Through-Hole 2000 V 0.0047 uF Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Hbe 2Kv 4,7Nf ±20% K6000 E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF |