Vishay Intertechnology, Inc. Ceramic Capacitors HBE472MBBCJ0KR

Description
4700pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBE472MBBCJ0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBE472MBBCJ0KR-ND
Ceramic Capacitors HBE472MBBCJ0KR-ND
4700pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

4700pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hbe 2Kv 4,7Nf ±20% K6000 E3 Vishay - 70K1497 - Newark, An Avnet Company
Chicago, IL, United States
Hbe 2Kv 4,7Nf ±20% K6000 E3 Vishay
70K1497
Hbe 2Kv 4,7Nf ±20% K6000 E3 Vishay 70K1497
HBE 2KV 4,7nF ±20% K6000 e3

HBE 2KV 4,7nF ±20% K6000 e3

Supplier's Site
Ceramic Capacitors - HBE472MBBCJ0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HBE472MBBCJ0KR
Ceramic Capacitors HBE472MBBCJ0KR
CAP CER 4700PF 2KV RADIAL

CAP CER 4700PF 2KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number HBE472MBBCJ0KR-ND 70K1497 HBE472MBBCJ0KR
Product Name Ceramic Capacitors Hbe 2Kv 4,7Nf ±20% K6000 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Paper Film Capacitors - 105PPA122KR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details