Vishay Intertechnology, Inc. Ceramic Capacitors HBE222MBBCFGKR

Description
2200pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBE222MBBCFGKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBE222MBBCFGKR-ND
Ceramic Capacitors HBE222MBBCFGKR-ND
2200pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

2200pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HBE222MBBCFGKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HBE222MBBCFGKR
Ceramic Capacitors HBE222MBBCFGKR
CAP CER 2200PF 2KV RADIAL

CAP CER 2200PF 2KV RADIAL

Supplier's Site Datasheet
Hbe 2Kv 2,2Nf ±20% K6000 E3 Vishay - 70K1488 - Newark, An Avnet Company
Chicago, IL, United States
Hbe 2Kv 2,2Nf ±20% K6000 E3 Vishay
70K1488
Hbe 2Kv 2,2Nf ±20% K6000 E3 Vishay 70K1488
HBE 2KV 2,2nF ±20% K6000 e3

HBE 2KV 2,2nF ±20% K6000 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number HBE222MBBCFGKR-ND HBE222MBBCFGKR 70K1488
Product Name Ceramic Capacitors Ceramic Capacitors Hbe 2Kv 2,2Nf ±20% K6000 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1854562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details