Vishay Intertechnology, Inc. Ceramic Capacitors HBE222MBBCD0KR

Description
2200pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBE222MBBCD0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBE222MBBCD0KR-ND
Ceramic Capacitors HBE222MBBCD0KR-ND
2200pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

2200pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,2.2Nf,2Kvdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay - 70K1487 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2.2Nf,2Kvdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay
70K1487
Capacitor,ceramic,2.2Nf,2Kvdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay 70K1487
Capacitor,Ceramic,2. 2nF,2KVDC,20-% Tol,20+% Tol,2E3-TC Code

Capacitor,Ceramic,2.2nF,2KVDC,20-% Tol,20+% Tol,2E3-TC Code

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HBE222MBBCD0KR-ND 70K1487
Product Name Ceramic Capacitors Capacitor,ceramic,2.2Nf,2Kvdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX101K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers