Vishay Intertechnology, Inc. Ceramic Capacitors HBE152MBBCF0KR

Description
1500pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBE152MBBCF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBE152MBBCF0KR-ND
Ceramic Capacitors HBE152MBBCF0KR-ND
1500pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

1500pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,1.5Nf,2Kvdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay - 70K1483 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1.5Nf,2Kvdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay
70K1483
Capacitor,ceramic,1.5Nf,2Kvdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay 70K1483
Capacitor,Ceramic,1. 5nF,2KVDC,20-% Tol,20+% Tol,2E3-TC Code

Capacitor,Ceramic,1.5nF,2KVDC,20-% Tol,20+% Tol,2E3-TC Code

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HBE152MBBCF0KR-ND 70K1483
Product Name Ceramic Capacitors Capacitor,ceramic,1.5Nf,2Kvdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details